Cirrus Logic, Inc. Microprocessors EP7312-CR

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 204-TFBGA (13x13)
Request a Quote Datasheet
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 204-TFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1235-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1235-ND
Microprocessors 598-1235-ND
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 204-TFBGA (13x13)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 204-TFBGA (13x13)

Buy Now Datasheet
74MHZ Embedded Microprocessor MPU - 694-EP7312-CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
74MHZ Embedded Microprocessor MPU
694-EP7312-CR
74MHZ Embedded Microprocessor MPU 694-EP7312-CR
IC MPU EP7 74MHZ 204TFBGA Product overview: EP7312-CR from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 74MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7312-CR can be used for catalog matching and distributor lookup.

IC MPU EP7 74MHZ 204TFBGA Product overview: EP7312-CR from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 74MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7312-CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - EP7312-CR - 111257-EP7312-CR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP7312-CR
111257-EP7312-CR
Embedded - Embedded - Microprocessors - EP7312-CR 111257-EP7312-CR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 111257-EP7312-CR Packaging: Tray Core Processor: ARM7TDMI Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V Security Features: Hardware ID Additional Interfaces: DAI, IrDA, SSI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 204-TFBGA (13x13) Speed(Frequency): 74MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 111257-EP7312-CR
Packaging: Tray
Core Processor: ARM7TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Hardware ID
Additional Interfaces: DAI, IrDA, SSI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 204-TFBGA (13x13)
Speed(Frequency): 74MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - EP7312-CR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7312-CR
Embedded - Microprocessors EP7312-CR
IC MPU EP7 74MHZ 204TFBGA

IC MPU EP7 74MHZ 204TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP7312-CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP7312-CR
Integrated Circuits (ICs) - Embedded - Microprocessors EP7312-CR
IC MPU EP7 74MHZ 204TFBGA

IC MPU EP7 74MHZ 204TFBGA

Supplier's Site
Microprocessors - EP7312-CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7312-CR
Microprocessors EP7312-CR
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 204-TFBGA (13x13)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 204-TFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1235-ND 694-EP7312-CR 111257-EP7312-CR EP7312-CR EP7312-CR EP7312-CR
Product Name Microprocessors 74MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - EP7312-CR Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM7TDMI ARM; ARM7TDMI ARM; ARM7TDMI ARM7TDMI
Supply Voltage 2.5V; 3V; 3.3V 2.5V 2.5V, 2.7V, 3.0V, 3.3V
Package Type Other; 204-TFBGA Other; TFBGA Other; 204-TFBGA (13x13) BGA; Other; 204-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA745BLGABCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1176 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3352BZCEA30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) - 3120A - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details