Cirrus Logic, Inc. 32-bit 74MHz BGA Embedded Microcontroller MCU EP7312-CBZ

Description
RISC Microcontroller, 32-Bit, FLASH, 74MHz, CMOS, PBGA256, 17 X 17 MM, 1.61 MM HEIGHT, PLASTIC, MO-151, BGA-256 Product overview: EP7312-CBZ from Cirrus Logic is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 74MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 74MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7312-CBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, 74MHz, CMOS, PBGA256, 17 X 17 MM, 1.61 MM HEIGHT, PLASTIC, MO-151, BGA-256 Product overview: EP7312-CBZ from Cirrus Logic is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 74MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 74MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7312-CBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 74MHz BGA Embedded Microcontroller MCU - 694-EP7312-CBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 74MHz BGA Embedded Microcontroller MCU
694-EP7312-CBZ
32-bit 74MHz BGA Embedded Microcontroller MCU 694-EP7312-CBZ
RISC Microcontroller, 32-Bit, FLASH, 74MHz, CMOS, PBGA256, 17 X 17 MM, 1.61 MM HEIGHT, PLASTIC, MO-151, BGA-256 Product overview: EP7312-CBZ from Cirrus Logic is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 74MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 74MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7312-CBZ can be used for catalog matching and distributor lookup.

RISC Microcontroller, 32-Bit, FLASH, 74MHz, CMOS, PBGA256, 17 X 17 MM, 1.61 MM HEIGHT, PLASTIC, MO-151, BGA-256 Product overview: EP7312-CBZ from Cirrus Logic is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 74MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 74MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7312-CBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU)
Product Number 694-EP7312-CBZ
Product Name 32-bit 74MHz BGA Embedded Microcontroller MCU
Data Bus 32 Bit
RAM 48 KB
Supply Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers