Cirrus Logic, Inc. Embedded - Embedded - Microprocessors - EP7312-CBZ EP7312-CBZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 918376-EP7312-CBZ Series: EP7 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM7TDMI Microprocessor IC series 1 Core, 32-Bit 74MHz 256-PBGA (17x17) Core Processor: ARM7TDMI Speed: 74MHz Package: Tray Package: 256-LFBGA Part Status: Obsolete Family Name: EP7312 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -598-1234, 598-1234
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 918376-EP7312-CBZ Series: EP7 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM7TDMI Microprocessor IC series 1 Core, 32-Bit 74MHz 256-PBGA (17x17) Core Processor: ARM7TDMI Speed: 74MHz Package: Tray Package: 256-LFBGA Part Status: Obsolete Family Name: EP7312 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -598-1234, 598-1234
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EP7312-CBZ - 918376-EP7312-CBZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EP7312-CBZ
918376-EP7312-CBZ
Embedded - Embedded - Microprocessors - EP7312-CBZ 918376-EP7312-CBZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 918376-EP7312-CBZ Series: EP7 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM7TDMI Microprocessor IC series 1 Core, 32-Bit 74MHz 256-PBGA (17x17) Core Processor: ARM7TDMI Speed: 74MHz Package: Tray Package: 256-LFBGA Part Status: Obsolete Family Name: EP7312 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -598-1234, 598-1234

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 918376-EP7312-CBZ
Series: EP7
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM7TDMI Microprocessor IC series 1 Core, 32-Bit 74MHz 256-PBGA (17x17)
Core Processor: ARM7TDMI
Speed: 74MHz
Package: Tray
Package: 256-LFBGA
Part Status: Obsolete
Family Name: EP7312
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -598-1234, 598-1234

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP7312-CBZ
Integrated Circuits (ICs) - Embedded - Microprocessors EP7312-CBZ
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site
Microprocessors - EP7312-CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7312-CBZ
Microprocessors EP7312-CBZ
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - EP7312-CBZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7312-CBZ
Embedded - Microprocessors EP7312-CBZ
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 918376-EP7312-CBZ EP7312-CBZ EP7312-CBZ EP7312-CBZ
Product Name Embedded - Embedded - Microprocessors - EP7312-CBZ Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type P-BGA; Other; 256-PBGA (17x17) BGA; Other; 256-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM1705CPTPA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Intel® Itanium® Processor 9540 (24M Cache, 2.13 GHz) - 9540 - Intel Corporation
Specs
Data Bus 64-Bit
Clock Speed 2130 MHz
Power Dissipation 170000 milliwatts
View Details
Microprocessors - 150-SAM9X60-V/6GW-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details