Cirrus Logic, Inc. Microprocessors EP7311-CV

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
Datasheet
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - EP7311-CV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7311-CV
Microprocessors EP7311-CV
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP

Buy Now Datasheet
Embedded - Microprocessors - EP7311-CV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7311-CV
Embedded - Microprocessors EP7311-CV
IC MPU EP7 74MHZ 208LQFP

IC MPU EP7 74MHZ 208LQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number EP7311-CV EP7311-CV
Product Name Microprocessors Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCED60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details