Cirrus Logic, Inc. Microprocessors EP7311-CB

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)
Request a Quote Datasheet
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 598-1220-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
598-1220-ND
Microprocessors 598-1220-ND
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

Buy Now Datasheet
Microprocessors - EP7311-CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7311-CB
Microprocessors EP7311-CB
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 256-PBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - EP7311-CB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7311-CB
Embedded - Microprocessors EP7311-CB
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - EP7311-CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EP7311-CB
Integrated Circuits (ICs) - Embedded - Microprocessors EP7311-CB
IC MPU EP7 74MHZ 256BGA

IC MPU EP7 74MHZ 256BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 598-1220-ND EP7311-CB EP7311-CB EP7311-CB
Product Name Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM7TDMI ARM7TDMI ARM; ARM7TDMI ARM; ARM7TDMI
Supply Voltage 2.5V; 3V; 3.3V
Package Type Other; 256-LFBGA BGA; Other; 256-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEJP1013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details