Multifunction Peripheral, CMOS, PQFP208, LEAD FREE, LQFP-208 Product overview: EP7309-CVZ from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7309-CVZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1172196-EP7309-CVZ
Series: EP7
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: ARM7TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 74MHz
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Voltage - I/O: 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Hardware ID
Package: 208-LQFP
Additional Interfaces: DAI, IrDA, SSI, UART
Part Status: Obsolete(EOL)
Family Name: EP7309
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 208-LQFP
Alternative Parts (Cross-Reference): EP7309-CV; EP7309-CVZ;
Introduction Date: November 12, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 74MHz 208-LQFP
IC MPU EP7 74MHZ 208LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-EP7309-CVZ | 1172196-EP7309-CVZ | EP7309-CVZ | EP7309-CVZ |
| Product Name | Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - EP7309-CVZ | Microprocessors | Embedded - Microprocessors |
| Supply Voltage | 2.5V | 2.5V, 2.7V, 3.0V, 3.3V | ||
| Package Type | Other; LQFP | QFP; Other; 208-LQFP | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |