Manufacturer: Apex Microtechnology
Win Source Part Number: 791358-EK33
Series: Apex Precision Power
Output Type: Single-Ended
Amplifier Type: Power
Supplied Contents: Board(s), Accessories
Utilized IC / Part: PA75CX
Board Type: Bare (Unpopulated)
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Introduction Date: August 20, 2012
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 791358-EK33 |
| Product Name | Evaluation Boards - Op Amps - EK33 |
| Category | Developement Board |