Cirrus Logic, Inc. Wrenches CX6DBM2

Description
Crescent CX6DBM2 Wrench Set
Request a Quote
Description
Crescent CX6DBM2 Wrench Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 133099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
133099
Wrenches 133099
Crescent CX6DBM2 Wrench Set

Crescent CX6DBM2 Wrench Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 133099
Product Name Wrenches
Wrench Length 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details