Cirrus Logic, Inc. Interface - Interface - Drivers, Receivers, Transceivers - CS8952-IQ CS8952-IQ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 810088-CS8952-IQ Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: CS8952
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 810088-CS8952-IQ Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: CS8952
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-IQ - 810088-CS8952-IQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-IQ
810088-CS8952-IQ
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-IQ 810088-CS8952-IQ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 810088-CS8952-IQ Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Part Status: Obsolete (End Of Life) Supplier Device Package: 100-TQFP (14x14) Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: CS8952

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 810088-CS8952-IQ
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 802.3
Part Status: Obsolete (End Of Life)
Supplier Device Package: 100-TQFP (14x14)
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: CS8952

Buy Now
Drivers, Receivers, Transceivers - CS8952-IQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
CS8952-IQ
Drivers, Receivers, Transceivers CS8952-IQ
Transceiver IEEE 802.3 100-TQFP (14x14)

Transceiver IEEE 802.3 100-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 810088-CS8952-IQ CS8952-IQ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CS8952-IQ Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details