CIRRUS LOGIC, INC.
CS8952-CQ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Cirrus Logic, Inc.
Interface - Drivers, Receivers, Transceivers
CS8952-CQ
Description
IC TRANSCEIVER 100TQFP
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER 100TQFP
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
CS8952-CQ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CS8952-CQ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Transceiver
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Data Rate
56 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details