Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000289-CS8427-CSZ
Packaging: Tube/Rail
Specifications: 8kHz to 108kHz
Applications: Automotive Audio, Musical Instruments, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-SOIC
Purpose: Audio Transceiver
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Audio Audio Transceiver 2 Channel 28-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 000289-CS8427-CSZ | CS8427-CSZ |
| Product Name | Audio Special Purpose - CS8427-CSZ | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |