Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013340-CS8422-CNZ
Packaging: Tube/Rail
Specifications: 53kHz to 211kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Sample Rate Converter, Audio Receiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Audio Sample Rate Converter, Audio Receiver 2 Channel 32-QFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 013340-CS8422-CNZ | CS8422-CNZ |
| Product Name | Audio Special Purpose - CS8422-CNZ | Audio Special Purpose |
| Supply Voltage (VS) | 3.13 to 3.46 volts | 3.13 to 3.46 volts |