Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867335-CS8421-EZZR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Audio Sample Rate Converter 2 Channel 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS8421
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio Sample Rate Converter 2 Channel 20-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 867335-CS8421-EZZR | CS8421-EZZR |
| Product Name | Audio Special Purpose - CS8421-EZZR | Audio Special Purpose |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |