The CS8421-CZZR is a high-performance, 32-bit asynchronous sample rate converter designed for digital audio applications. It supports sample rates up to 211 kHz and offers a dynamic range of 175 dB with a total harmonic distortion plus noise (THD+N) of -140 dB. The device operates without the need for external programming or a master clock, utilizing an integrated oscillator instead. It features flexible 3-wire serial digital audio input and output ports, accommodating data widths of 16, 20, 24, or 32 bits. The CS8421 can function in both master and slave modes, making it versatile for various digital audio interfacing needs, including digital recording systems, mixing consoles, and automotive audio systems. It includes automatic dither application, clock jitter attenuation, and supports time division multiplexing (TDM) mode. The product is available in a compact 20-pin TSSOP package and is rated for commercial temperature ranges from -10°C to +70°C.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 97197-CS8421-CZZR
Packaging: Tape and Reel
Specifications: 53kHz ~ 211kHz
Applications: Digital Audio Interfacing
Function: Sample Rate Converter
Interface: Serial
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 20-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: CS8421
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.38V ~ 2.62V
Audio Sample Rate Converter 2 Channel 20-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 97197-CS8421-CZZR | CS8421-CZZR |
| Product Name | Audio Special Purpose - CS8421-CZZR | Audio Special Purpose |
| Supply Voltage (VS) | 2.38 to 2.62 volts | 2.38 to 2.62 volts |