Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000288-CS8421-CZZ
Packaging: Tube/Rail
Specifications: 53kHz to 211kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 20-TSSOP
Purpose: Sample Rate Converter
Supply Voltage - Operating: 2.38 V to 2.62 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Audio Sample Rate Converter 2 Channel 20-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 000288-CS8421-CZZ | CS8421-CZZ |
| Product Name | Audio Special Purpose - CS8421-CZZ | Audio Special Purpose |
| Supply Voltage (VS) | 2.38 to 2.62 volts | 2.38 to 2.62 volts |