Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 085069-CS8420-CSZR
Packaging: Reel - TR
Specifications: 8kHz to 108kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-SOIC
Purpose: Sample Rate Converter
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Audio Sample Rate Converter 2 Channel 28-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 085069-CS8420-CSZR | CS8420-CSZR |
| Product Name | Audio Special Purpose - CS8420-CSZR | Audio Special Purpose |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |