The CS8416-DZZ is a 192 kHz digital audio interface receiver designed to decode digital audio data according to IEC60958, S/PDIF, EIAJ CP1201, and AES3 standards. It features a complete receiver with an 8:2 S/PDIF input multiplexer and supports a sample frequency range from 32 kHz to 192 kHz. The device operates with a +3.3 V analog supply and offers a flexible digital interface supply of either +3.3 V or +5.0 V. This monolithic CMOS device includes a serial digital audio output port and allows for comprehensive control through a selectable control port in software mode or via hardware mode. It is equipped with three general-purpose outputs (GPO) for signal routing and has on-chip channel status data buffer memories for easy read access. The CS8416 also features low-jitter clock recovery for improved audio quality and can operate in stand-alone mode without a microcontroller. The CS8416-DZZ is available in a 28-pin TSSOP package and is suitable for various applications, including A/V receivers, multimedia speakers, digital mixing consoles, and automotive audio systems. It is offered in commercial grade with a temperature range of -10° to +70°C.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163490-CS8416-DZZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width)
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3.3 V ~ 5 V
Function: Audio Receiver
Interface: I2C, SPI
Number of Channels: 8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): CS8416-DSZR; CS8416-DSR; CS8416-DS;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Audio Audio Receiver 8 Channel 28-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1163490-CS8416-DZZ | CS8416-DZZ |
| Product Name | Audio Special Purpose - CS8416-DZZ | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 to 5 volts |