Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 089269-CS8416-CZZR
Packaging: Tube/Rail
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 8
Family Name: CS8416
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 3.3 V to 5 V
Alternative Parts (Cross-Reference): CS8416-CSR; CS8416-CSZ; CS8416-CS; CS8416-CSZR;
Introduction Date: February 05, 2001
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Audio Audio Receiver 8 Channel 28-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 089269-CS8416-CZZR | CS8416-CZZR |
| Product Name | Audio Special Purpose - CS8416-CZZR | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 to 5 volts |