Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 080035-CS8415A-CZZ
Packaging: Reel - TR
Specifications: 8kHz to 96kHz
Applications: Digital Audio Interfacing
Number of Channels: 7
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Audio Audio Receiver 7 Channel 28-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 080035-CS8415A-CZZ | CS8415A-CZZ |
| Product Name | Audio Special Purpose - CS8415A-CZZ | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 to 5 volts |