Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202946-CS8415A-CZ
Packaging: Reel - TR
Specifications: 8kHz to 96kHz
Applications: Digital Audio Interfacing
Number of Channels: 7
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 202946-CS8415A-CZ |
| Product Name | Audio Special Purpose - CS8415A-CZ |
| Supply Voltage (VS) | 3.3 to 5 volts |