Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979597-CS8414-CSZ
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979597-CS8414-CSZ |
| Product Name | OEM Parts - OEM Parts (C - E) - CS8414-CSZ |