Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163483-CS8406-DZZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width)
Specifications: 8kHz ~ 192kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3.3 V ~ 5 V
Function: Audio Transmitter
Interface: I2C, SPI
Number of Channels: 2
Family Name: CS8406
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): DIT4192IPWRG4; DIT4192; DIT4096IPWRG4;
Introduction Date: October 17, 1995
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Audio Audio Transmitter 2 Channel 28-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1163483-CS8406-DZZ | CS8406-DZZ |
| Product Name | Audio Special Purpose - CS8406-DZZ | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 to 5 volts |