Cirrus Logic, Inc. Audio Special Purpose - CS8406-DSZR CS8406-DSZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771844-CS8406-DSZR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Specifications: 8kHz ~ 192kHz Applications: Digital Audio Interfacing Operating Supply Voltage: 3.3 V ~ 5 V Function: Audio Transmitter Interface: I2C, SPI Number of Channels: 2 Family Name: CS8406 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CS8406-DZZ; CS8406-DZ; CS8406-DZR; CS8406-DZZR; Introduction Date: October 17, 1995 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771844-CS8406-DSZR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Specifications: 8kHz ~ 192kHz Applications: Digital Audio Interfacing Operating Supply Voltage: 3.3 V ~ 5 V Function: Audio Transmitter Interface: I2C, SPI Number of Channels: 2 Family Name: CS8406 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CS8406-DZZ; CS8406-DZ; CS8406-DZR; CS8406-DZZR; Introduction Date: October 17, 1995 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - CS8406-DSZR - 771844-CS8406-DSZR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - CS8406-DSZR
771844-CS8406-DSZR
Audio Special Purpose - CS8406-DSZR 771844-CS8406-DSZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771844-CS8406-DSZR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Specifications: 8kHz ~ 192kHz Applications: Digital Audio Interfacing Operating Supply Voltage: 3.3 V ~ 5 V Function: Audio Transmitter Interface: I2C, SPI Number of Channels: 2 Family Name: CS8406 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CS8406-DZZ; CS8406-DZ; CS8406-DZR; CS8406-DZZR; Introduction Date: October 17, 1995 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771844-CS8406-DSZR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Specifications: 8kHz ~ 192kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3.3 V ~ 5 V
Function: Audio Transmitter
Interface: I2C, SPI
Number of Channels: 2
Family Name: CS8406
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CS8406-DZZ; CS8406-DZ; CS8406-DZR; CS8406-DZZR;
Introduction Date: October 17, 1995
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - CS8406-DSZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
CS8406-DSZR
Audio Special Purpose CS8406-DSZR
Audio Audio Transmitter 2 Channel 28-SOIC

Audio Audio Transmitter 2 Channel 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 771844-CS8406-DSZR CS8406-DSZR
Product Name Audio Special Purpose - CS8406-DSZR Audio Special Purpose
Supply Voltage (VS) 3.3 to 5 volts 3.3 to 5 volts
Unlock Full Specs
to access all available technical data