Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202945-CS8406-CZZR
Packaging: Reel - TR
Specifications: 8kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Transmitter
Supply Voltage - Operating: 3.3 V to 5 V
Alternative Parts (Cross-Reference): DIT4096IPWRG4; CS8406-DZZR; CS8406-CZR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Audio Audio Transmitter 2 Channel 28-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 202945-CS8406-CZZR | CS8406-CZZR |
| Product Name | Audio Special Purpose - CS8406-CZZR | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 to 5 volts |