Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000282-CS8406-CSZ
Packaging: Tube/Rail
Specifications: 8kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 28-SOIC
Purpose: Audio Transmitter
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Audio Audio Transmitter 2 Channel 28-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 000282-CS8406-CSZ | CS8406-CSZ |
| Product Name | Audio Special Purpose - CS8406-CSZ | Audio Special Purpose |
| Supply Voltage (VS) | 3.3 to 5 volts | 3.3 to 5 volts |