Win Source Part Number: 1340644-CS6422-IS
Category: Integrated Circuits (ICs) - Audio Special Purpose
Package: Tube
Specifications: Full-Duplex
Applications: Communication Systems
Standard Package: 37
Function: Audio Signal Processor
Interface: Serial
Number of Channels: 2
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Base Product Number: CS6422
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Audio Audio Signal Processor 2 Channel 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1340644-CS6422-IS | CS6422-IS |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |