Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 139699-CS6422-CSZ
Packaging: Tube/Rail
Specifications: Full-Duplex
Applications: Communication Systems
Number of Channels: 2
Family Name: CS6422
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Audio Signal Processor
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CS6422-CSR; CS6422-CS; CS6422-CSZR; CS6422-ISZR; CS6422-CSZ; CS6422-CSZR;
Introduction Date: March 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 139699-CS6422-CSZ | CS6422-CSZ |
| Product Name | Audio Special Purpose - CS6422-CSZ | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |