Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163435-CS6422-CS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Specifications: Full-Duplex
Applications: Communication Systems
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Audio Signal Processor
Interface: Serial
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: CS6422
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CS6422-CSR; CS6422-CSZ; CS6422-CSZR;
Introduction Date: March 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1163435-CS6422-CS | CS6422-CS |
| Product Name | Audio Special Purpose - CS6422-CS | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |