Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 759664-CS5463-ISZR
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 2.9mA
Input Impedance: 30kOhm
Measurement Error: 0.1%
Voltage - I/O High: 0.8V
Voltage - I/O Low: 0.2V
Meter Type: Single Phase
Family Name: CS5463
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): CS5463-ISZ;
Introduction Date: May 24, 2005
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: CS5463
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.75V ~ 5.25V
Single Phase Meter IC 24-SSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 759664-CS5463-ISZR | 598-CS5463-ISZRTR-ND |
| Product Name | Electronic Surplus - CS5463-ISZR | Energy Metering |