Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 106622-CS4525-CNZ
Packaging: Tray
Type: Class D
Features: ADC, Depop, I2C, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 30W x 1 @ 4 Ohm; 15W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 48-QFN-EP (9x9)
Dimension: 48-QFN
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 48-QFN-EP (9x9)
IC AMP D DUAL/QUAD 30W 48QFN
AMP, PWM AUDIO, SMD, QFN-48, 4525
IC AMP D DUAL/QUAD 30W 48QFN
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 48-QFN-EP (9x9)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | PWM Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 106622-CS4525-CNZ | 598-1264-ND | CS4525-CNZ | 143-CS4525-CNZ | CS4525-CNZ | CS4525-CNZ |
| Product Name | Linear - Linear - Amplifiers - Audio - CS4525-CNZ | Audio Amplifiers | Linear - Amplifiers - Audio | AMP, PWM AUDIO, SMD, QFN-48, 4525 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 2.5 volts | 18 to 8 volts | 8 to 18 volts | |
| Output Power | 30 watts | 30 watts | 30 watts | 30 watts | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 48-QFN-EP (9x9) | 48-QFN | 48-QFN | 48-QFN | 48-QFN |