Amplifier IC Headphones, 2-Channel (Stereo) Class D 16-TSSOP
CS44L11 - Low Voltage Class-D Pwm Headphone Amplifier
Amplifier IC Headphones, 2-Channel (Stereo) Class D 16-TSSOP
IC AMP CLASS D STER 23MW 16TSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | CS44L11-CZZ-ND | CS44L11-CZZ | CS44L11-CZZ | CS44L11-CZZ |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.8 to 2.4 volts | 1.8 to 2.4 volts | 2.4 to 1.8 volts | |
| Output Power | 0.0230 watts | 0.0230 watts | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Operation Class | Class D | Class D |