CS44800 - 8-Channel Digital Amplifier Controller
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867300-CS44800-CQZ
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: Audio Fully Integrated Processor 8 Channel 64-LQFP (10x10)
Package: Tube
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS44800
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 598-1070, -598-1070
Audio Fully Integrated Processor 8 Channel 64-LQFP (10x10)
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | CS44800-CQZ | 867300-CS44800-CQZ | CS44800-CQZ |
| Product Name | Audio Special Purpose - CS44800-CQZ | Audio Special Purpose | |
| Standards | RoHS | ||
| Package Type | QFP; QFP64 | QFP; 64-LQFP (10x10) | QFP; 64-LQFP |
| Life Cycle Stage | Obsolete | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |