IC AMP CLASS D DL/QUAD 60W 48QFN Product overview: CS44130-CNZ from Cirrus Logic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-CS44130-CNZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1001701-CS44130-CNZ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Popguard®
Type: Class D
Features: Depop, PWM, Short-Circuit and Thermal Protection, Standby
Package: Tray
Standard Package: 33
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 60W x 1 @ 4Ohm or 15W x 4 @ 4Ohm
Voltage - Supply: 10.8V ~ 21V
Package / Case: 48-QFN
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Cirrus Logic Inc.
Other Names: 598-1188
Base Product Number: CS44130
Product Status: Obsolete
IC AMP CLASS D DL/QUAD 60W 48QFN
IC AMP CLASS D DL/QUAD 60W 48QFN
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-CS44130-CNZ | 1001701-CS44130-CNZ | CS44130-CNZ | CS44130-CNZ | CS44130-CNZ |
| Product Name | Quad 60W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Package Type | Tray | 48-QFN | 48-QFN | 48-QFN | |
| Supply Voltage (VS) | 10.8 to 21 volts | 21 to 10.8 volts | 10.8 to 21 volts |