Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916063-CS4281-CQZ
Features: Audio - Channel 100-TQFP-EP (14x14)
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS4281
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP-EP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 122
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio Channel 100-TQFP-EP (14x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 916063-CS4281-CQZ | CS4281-CQZ |
| Product Name | Audio Special Purpose - CS4281-CQZ | Audio Special Purpose |
| Package Type | QFP; 100-TQFP-EP (14x14) | QFP; 100-TQFP |