The CS4280-CM is a PCI audio controller designed for desktop and notebook PC applications, featuring integrated legacy game support. It is compliant with PC,Äô97, PC,Äô98, and preliminary PC,Äô99 standards, ensuring compatibility with a wide range of systems. The device supports full duplex operation and includes an FM synthesizer, hardware volume control, and a MIDI/game port interface. It operates with WDM drivers for Windows 95, 98, and NT, providing a versatile audio solution. The CS4280-CM is available in a 100-pin MQFP package and offers a pin-compatible upgrade path to other models in the series, such as the CS4614 and CS4622/24. Its advanced power management features and asynchronous digital serial interface enhance its functionality for audio applications.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 243775-CS4280-CM
Family Name: CS4280-C
Alternative Parts (Cross-Reference): CS4281-CM;
Introduction Date: May 26, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Audio Volume Control 1 Channel 100-MQFP (20x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 243775-CS4280-CM | CS4280-CM |
| Product Name | Audio Special Purpose - CS4280-CM | Audio Special Purpose |
| RoHS Compliant | RoHS |