Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771792-CS35L32-CWZR
Packaging: Reel package
Type: Class D
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: Short-Circuit and Thermal Protection
Package: 30-UFBGA, WLCSP
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 1.71 V ~ 5.25 V
Max Output Power x Channels @ Load: 1.7W x 1 @ 8 Ohm
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 1.7W 30WLCSP Product overview: CS35L32-CWZR from Cirrus Logic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-CS35L32-CWZR can be used for catalog matching and distributor lookup.
Audio Amplifiers IC Boosted Amp with Speaker Protection
IC AMP CLASS D MONO 1.7W 30WLCSP
Amplifier IC 1-Channel (Mono) Class D
IC AMP CLASS D MONO 1.7W 30WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 771792-CS35L32-CWZR | 742-CS35L32-CWZR | CS35L32-CWZR | CS35L32-CWZR | CS35L32-CWZR | CS35L32-CWZR |
| Product Name | Linear - Linear - Amplifiers - Audio - CS35L32-CWZR | 1.7W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.71 to 5.25 volts | 1.71 to 5.25 volts | 5.25 to 1.71 volts | |||
| Output Power | 1.7 watts | 1.7 watts | 1.7 watts | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Operation Class | Class D | Class D |