Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.21 x 1.22)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030342-CS35L01-CWZR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 9-WLCSP (1.21 x 1.22)
Dimension: 9-UFBGA, WLCSP
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Audio Amplifier, 2.9W, 1 Channel(s), 1 Func, Hybrid, PBGA9, 1.20 X 1.20 MM, LEAD FREE, MO-220, WLCSP-9 Product overview: CS35L01-CWZR from Cirrus Logic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9W, WLCSP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.9W, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-CS35L01-CWZR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.21 x 1.22)
IC AMP CLASS D MONO 3W 9WLCSP
IC AMP CLASS D MONO 3W 9WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 598-1947-2-ND | 1030342-CS35L01-CWZR | 742-CS35L01-CWZR | CS35L01-CWZR | CS35L01-CWZR | CS35L01-CWZR |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - CS35L01-CWZR | 2.9W WLCSP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Operation Class | Class D | Class D | Class D |