Amplifier IC 1-Channel (Mono) Class D 10-DFN (3x3)
Audio Amplifier, 2.7W, 1 Channel(s), 1 Func, Hybrid, PDSO10, 3 X 3 MM, LEAD FREE, MO-220, DFN-10 Product overview: CS35L00-CNZ from Cirrus Logic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7W, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.7W, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-CS35L00-CNZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916055-CS35L00-CNZ
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 10-DFN (3x3)
Package: Tray
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS35L00
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -598-1799, 598-1799
IC AMP CLASS D MONO 2.83W 10DFN
IC AMP CLASS D MONO 2.83W 10DFN
Amplifier IC 1-Channel (Mono) Class D 10-DFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 598-1799-ND | 742-CS35L00-CNZ | 916055-CS35L00-CNZ | CS35L00-CNZ | CS35L00-CNZ | CS35L00-CNZ |
| Product Name | Audio Amplifiers | 2.7W DFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - CS35L00-CNZ | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 2.83 watts | 2.83 watts | 2.83 watts | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Operation Class | Class D | Class D | Class D |