Amplifier IC 2-Channel (Stereo) Class D 32-QFN (6x6)
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (6x6)
IC AMP CLASS D STER 11.8W 32QFN
IC AMP CLASS D STER 11.8W 32QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | CS3511-CNZR-ND | CS3511-CNZR | CS3511-CNZR | CS3511-CNZR |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8.5 to 13.2 volts | 8.5 to 13.2 volts | 13.2 to 8.5 volts | |
| Output Power | 11.8 watts | 11.8 watts | 11.8 watts | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Operation Class | Class D | Class D |