Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 050463-CS3511-CNZ
Packaging: Tube/Rail
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 11.8W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 32-QFN (6x6)
Dimension: 32-VQFN Exposed Pad
Supply Voltage - Operating: 8.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (6x6)
Audio Amplifier, 11.4W, 2 Channel(s), 1 Func, PQCC32, 6 X 6 MM, LEAD FREE, MO-220, QFN-32 Product overview: CS3511-CNZ from Cirrus Logic is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11.4W, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 11.4W, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-CS3511-CNZ can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 11.8W 32QFN
Amplifier IC 2-Channel (Stereo) Class D 32-QFN (6x6)
IC AMP CLASS D STER 11.8W 32QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 050463-CS3511-CNZ | CS3511-CNZ-ND | 742-CS3511-CNZ | CS3511-CNZ | CS3511-CNZ | CS3511-CNZ |
| Product Name | Linear - Linear - Amplifiers - Audio - CS3511-CNZ | Audio Amplifiers | Dual 11.4W QFN Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 8.5 to 13.2 volts | 8.5 to 13.2 volts | 12 volts | 13.2 to 8.5 volts | 8.5 to 13.2 volts | |
| Output Power | 11.8 watts | 11.8 watts | 11.8 watts | 11.8 watts | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 32-QFN (6x6) | 32-VQFN Exposed Pad | Rail/Tube | 32-VQFN Exposed Pad | 32-VQFN Exposed Pad |