Cirrus Logic, Inc. Integrated Circuits (ICs) - Audio Special Purpose CS3318-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1321743-CS3318-CQZ Category: Integrated Circuits (ICs)>Audio Special Purpose Packaging: Tray Specifications: -96dB, +22dB Applications: Audio Systems Standard Package: 250 Mounting: Surface Mount Function: Volume Control Interface: I2C, SPI Number of Channels: 8 Voltage - Supply: 7.6V ~ 9.45V Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -10°C ~ 70°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CS3318-CQZ-CRLINACTI VE,CS3318-CQZ-CRL-ND L,598-1180-NDL,598-C S3318-CQZ-CRL,598-11 80-ND,598-CS3318-CQZ -CRLINACTIVE,CS3318C QZ,-598-1180-ND,Q708 4677Z,-840-CS3318K-C QZ,-598-1180,598-CS3 318K-CQZ-CRL,CS3318- CQZ-CRL-ND,CS3318-CQ Z-CRL,598-CS3318K-CQ Z-CRL-ND,-840-CS3318 -CQZ,Q7084677XX,598- CS3318K-CQZ,CS3318K- CQZ,598-CS3318K-CQZ- ND,598-1180,-840-CS3 318K-CQZ-ND,Q7084677 ,CS3318-CQZ,CS3318-C QZ-CRLINACTIVE-NDL,5 98-CS3318-CQZ,598-CS 3318K-CQZ-NDL Base Product Number: CS3318 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1321743-CS3318-CQZ Category: Integrated Circuits (ICs)>Audio Special Purpose Packaging: Tray Specifications: -96dB, +22dB Applications: Audio Systems Standard Package: 250 Mounting: Surface Mount Function: Volume Control Interface: I2C, SPI Number of Channels: 8 Voltage - Supply: 7.6V ~ 9.45V Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -10°C ~ 70°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CS3318-CQZ-CRLINACTI VE,CS3318-CQZ-CRL-ND L,598-1180-NDL,598-C S3318-CQZ-CRL,598-11 80-ND,598-CS3318-CQZ -CRLINACTIVE,CS3318C QZ,-598-1180-ND,Q708 4677Z,-840-CS3318K-C QZ,-598-1180,598-CS3 318K-CQZ-CRL,CS3318- CQZ-CRL-ND,CS3318-CQ Z-CRL,598-CS3318K-CQ Z-CRL-ND,-840-CS3318 -CQZ,Q7084677XX,598- CS3318K-CQZ,CS3318K- CQZ,598-CS3318K-CQZ- ND,598-1180,-840-CS3 318K-CQZ-ND,Q7084677 ,CS3318-CQZ,CS3318-C QZ-CRLINACTIVE-NDL,5 98-CS3318-CQZ,598-CS 3318K-CQZ-NDL Base Product Number: CS3318 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1321743-CS3318-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1321743-CS3318-CQZ
Integrated Circuits (ICs) - Audio Special Purpose 1321743-CS3318-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1321743-CS3318-CQZ Category: Integrated Circuits (ICs)>Audio Special Purpose Packaging: Tray Specifications: -96dB, +22dB Applications: Audio Systems Standard Package: 250 Mounting: Surface Mount Function: Volume Control Interface: I2C, SPI Number of Channels: 8 Voltage - Supply: 7.6V ~ 9.45V Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -10°C ~ 70°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CS3318-CQZ-CRLINACTI VE,CS3318-CQZ-CRL-ND L,598-1180-NDL,598-C S3318-CQZ-CRL,598-11 80-ND,598-CS3318-CQZ -CRLINACTIVE,CS3318C QZ,-598-1180-ND,Q708 4677Z,-840-CS3318K-C QZ,-598-1180,598-CS3 318K-CQZ-CRL,CS3318- CQZ-CRL-ND,CS3318-CQ Z-CRL,598-CS3318K-CQ Z-CRL-ND,-840-CS3318 -CQZ,Q7084677XX,598- CS3318K-CQZ,CS3318K- CQZ,598-CS3318K-CQZ- ND,598-1180,-840-CS3 318K-CQZ-ND,Q7084677 ,CS3318-CQZ,CS3318-C QZ-CRLINACTIVE-NDL,5 98-CS3318-CQZ,598-CS 3318K-CQZ-NDL Base Product Number: CS3318 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1321743-CS3318-CQZ
Category: Integrated Circuits (ICs)>Audio Special Purpose
Packaging: Tray
Specifications: -96dB, +22dB
Applications: Audio Systems
Standard Package: 250
Mounting: Surface Mount
Function: Volume Control
Interface: I2C, SPI
Number of Channels: 8
Voltage - Supply: 7.6V ~ 9.45V
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -10°C ~ 70°C
Case / Package: 48-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CS3318-CQZ-CRLINACTIVE,CS3318-CQZ-CRL-NDL,598-1180-NDL,598-CS3318-CQZ-CRL,598-1180-ND,598-CS3318-CQZ-CRLINACTIVE,CS3318CQZ,-598-1180-ND,Q7084677Z,-840-CS3318K-CQZ,-598-1180,598-CS3318K-CQZ-CRL,CS3318-CQZ-CRL-ND,CS3318-CQZ-CRL,598-CS3318K-CQZ-CRL-ND,-840-CS3318-CQZ,Q7084677XX,598-CS3318K-CQZ,CS3318K-CQZ,598-CS3318K-CQZ-ND,598-1180,-840-CS3318K-CQZ-ND,Q7084677,CS3318-CQZ,CS3318-CQZ-CRLINACTIVE-NDL,598-CS3318-CQZ,598-CS3318K-CQZ-NDL
Base Product Number: CS3318
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
CS3318-CQZ
Audio Amplifiers CS3318-CQZ
Audio Amplifiers Stereo Digital Volume Control

Audio Amplifiers Stereo Digital Volume Control

Buy Now Datasheet
Audio Special Purpose - CS3318-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
CS3318-CQZ
Audio Special Purpose CS3318-CQZ
Audio Volume Control 8 Channel 48-LQFP (7x7)

Audio Volume Control 8 Channel 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 1321743-CS3318-CQZ CS3318-CQZ CS3318-CQZ
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 7.6 to 9.45 volts 7.6 to 9.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1906661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 5
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3583JM - Lingto Electronic Limited
Specs
Source Current (IS) 8.5 milliamps
View Details