Cirrus Logic, Inc. Audio Special Purpose - CS3308-CQZ CS3308-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771789-CS3308-CQZ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Specifications: -96dB, +22dB Applications: Audio Systems Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Volume Control Interface: I2C, SPI Number of Channels: 8 Family Name: CS3308 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): CS3308-CQZR ; Introduction Date: February 05, 2001 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771789-CS3308-CQZ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Specifications: -96dB, +22dB Applications: Audio Systems Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Volume Control Interface: I2C, SPI Number of Channels: 8 Family Name: CS3308 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): CS3308-CQZR ; Introduction Date: February 05, 2001 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - CS3308-CQZ - 771789-CS3308-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - CS3308-CQZ
771789-CS3308-CQZ
Audio Special Purpose - CS3308-CQZ 771789-CS3308-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771789-CS3308-CQZ Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LQFP Specifications: -96dB, +22dB Applications: Audio Systems Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Volume Control Interface: I2C, SPI Number of Channels: 8 Family Name: CS3308 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): CS3308-CQZR ; Introduction Date: February 05, 2001 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771789-CS3308-CQZ
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-LQFP
Specifications: -96dB, +22dB
Applications: Audio Systems
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Volume Control
Interface: I2C, SPI
Number of Channels: 8
Family Name: CS3308
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): CS3308-CQZR ;
Introduction Date: February 05, 2001
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
CS3308-CQZ
Audio Amplifiers CS3308-CQZ
Audio Amplifiers Stereo Digital Volume Control

Audio Amplifiers Stereo Digital Volume Control

Buy Now Datasheet
Audio Special Purpose - CS3308-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
CS3308-CQZ
Audio Special Purpose CS3308-CQZ
Audio Volume Control 8 Channel 48-LQFP (7x7)

Audio Volume Control 8 Channel 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 771789-CS3308-CQZ CS3308-CQZ CS3308-CQZ
Product Name Audio Special Purpose - CS3308-CQZ Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1698151 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 5 volts
Package Type Vsp
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers