Cirrus Logic, Inc. Hydrophone Low Noise, Programmable Gain Differential Amplifier CS3302A

Description
Delivering low noise, high performance, and a small footprint, the CS3302A seismic amplifier is designed for use with hydrophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic’s patented Multipath™ amplifier architecture, this powerful amplifier provides unrivaled noise and drift performance. Low power consumption combined with outstanding THD performance makes them ideal for today’s seismic applications. The high input impedance of the CS3302A makes it well suited for use with hydrophone sensors, while still delivering outstanding noise and drift performance. With an extensive feature set and available in a 24-pin SSOP package, this amplifier provides an outstanding price/performance combination for seismic applications. Features Signal bandwidth: DC to 2 kHz Differential inputs, differential outputs Multiplexed inputs: INA, INB, 800 ω termination Max signal amplitude: 5 Vp-p differential High performance Outstanding noise performance 1 µVp-p between 0.1 Hz and 10 Hz 8.5 nV/√Hz from 200 Hz to 2 kHz Low total harmonic distortion -118 dB THD typical (0.000126%) -112 dB THD maximum (0.000251%) Low input bias: <1 pA Low drift: 0.05 µV/°C max Low-power consumption Normal/PWDN: 5 mA, 10 µA High integration Pin-selectable gain: x1, x2, x4, x8, x16, x32, x64 Dual power supply configuration VA+ = +2.5 V; VA- = -2.5 V; VD = +3.3 V Available in a 24-pin SSOP package
Datasheet
Description
Delivering low noise, high performance, and a small footprint, the CS3302A seismic amplifier is designed for use with hydrophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic’s patented Multipath™ amplifier architecture, this powerful amplifier provides unrivaled noise and drift performance. Low power consumption combined with outstanding THD performance makes them ideal for today’s seismic applications. The high input impedance of the CS3302A makes it well suited for use with hydrophone sensors, while still delivering outstanding noise and drift performance. With an extensive feature set and available in a 24-pin SSOP package, this amplifier provides an outstanding price/performance combination for seismic applications. Features Signal bandwidth: DC to 2 kHz Differential inputs, differential outputs Multiplexed inputs: INA, INB, 800 ω termination Max signal amplitude: 5 Vp-p differential High performance Outstanding noise performance 1 µVp-p between 0.1 Hz and 10 Hz 8.5 nV/√Hz from 200 Hz to 2 kHz Low total harmonic distortion -118 dB THD typical (0.000126%) -112 dB THD maximum (0.000251%) Low input bias: <1 pA Low drift: 0.05 µV/°C max Low-power consumption Normal/PWDN: 5 mA, 10 µA High integration Pin-selectable gain: x1, x2, x4, x8, x16, x32, x64 Dual power supply configuration VA+ = +2.5 V; VA- = -2.5 V; VD = +3.3 V Available in a 24-pin SSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrophone Low Noise, Programmable Gain Differential Amplifier - CS3302A - Cirrus Logic, Inc.
Austin, TX, USA
Hydrophone Low Noise, Programmable Gain Differential Amplifier
CS3302A
Hydrophone Low Noise, Programmable Gain Differential Amplifier CS3302A
Delivering low noise, high performance, and a small footprint, the CS3302A seismic amplifier is designed for use with hydrophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic’s patented Multipath™ amplifier architecture, this powerful amplifier provides unrivaled noise and drift performance. Low power consumption combined with outstanding THD performance makes them ideal for today’s seismic applications. The high input impedance of the CS3302A makes it well suited for use with hydrophone sensors, while still delivering outstanding noise and drift performance. With an extensive feature set and available in a 24-pin SSOP package, this amplifier provides an outstanding price/performance combination for seismic applications. Features Signal bandwidth: DC to 2 kHz Differential inputs, differential outputs Multiplexed inputs: INA, INB, 800 ω termination Max signal amplitude: 5 Vp-p differential High performance Outstanding noise performance 1 µVp-p between 0.1 Hz and 10 Hz 8.5 nV/√Hz from 200 Hz to 2 kHz Low total harmonic distortion -118 dB THD typical (0.000126%) -112 dB THD maximum (0.000251%) Low input bias: <1 pA Low drift: 0.05 µV/°C max Low-power consumption Normal/PWDN: 5 mA, 10 µA High integration Pin-selectable gain: x1, x2, x4, x8, x16, x32, x64 Dual power supply configuration VA+ = +2.5 V; VA- = -2.5 V; VD = +3.3 V Available in a 24-pin SSOP package

Delivering low noise, high performance, and a small footprint, the CS3302A seismic amplifier is designed for use with hydrophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic’s patented Multipath™ amplifier architecture, this powerful amplifier provides unrivaled noise and drift performance. Low power consumption combined with outstanding THD performance makes them ideal for today’s seismic applications. The high input impedance of the CS3302A makes it well suited for use with hydrophone sensors, while still delivering outstanding noise and drift performance. With an extensive feature set and available in a 24-pin SSOP package, this amplifier provides an outstanding price/performance combination for seismic applications.

Features

  • Signal bandwidth: DC to 2 kHz
  • Differential inputs, differential outputs
  • Multiplexed inputs:
    • INA, INB, 800 Ω termination
  • Max signal amplitude: 5 Vp-p differential
  • High performance
    • Outstanding noise performance
      • 1 µVp-p between 0.1 Hz and 10 Hz
      • 8.5 nV/√Hz from 200 Hz to 2 kHz
    • Low total harmonic distortion
      • -118 dB THD typical (0.000126%)
      • -112 dB THD maximum (0.000251%)
    • Low input bias: <1 pA
    • Low drift: 0.05 µV/°C max
  • Low-power consumption
    • Normal/PWDN: 5 mA, 10 µA
  • High integration
    • Pin-selectable gain: x1, x2, x4, x8, x16, x32, x64
  • Dual power supply configuration
    • VA+ = +2.5 V; VA- = -2.5 V; VD = +3.3 V
  • Available in a 24-pin SSOP package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Amplifier and Comparator Chips
Product Number CS3302A
Product Name Hydrophone Low Noise, Programmable Gain Differential Amplifier
Device Type Differential Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412899P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
LMH6554 2.8 GHz Ultra Linear Fully Differential Amplifier - LMH6554LEX/NOPB - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type UQFN
View Details
10 suppliers
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8770602GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details