Programmable Gain, Differential Amplifier 2 Circuit Differential 24-SSOP
Analog Circuit, 1 Func, CMOS, PDSO24, LEAD FREE, SSOP-24 Product overview: CS3302-ISZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3302-ISZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163108-CS3302-ISZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
Amplifier Type: Programmable Gain
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 24-SSOP
Output Current per Channel: 25mA
Dual Supply Voltage (±): 4.75 V ~ 5.25 V, ±2.38 V ~ 2.63 V
Alternative Parts (Cross-Reference): CS3302-ISZR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Programmable Gain, Differential Amplifier 2 Circuit Differential 24-SSOP
IC PGA/DIFF 2 CIRCUIT 24SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CS3302-ISZ-ND | 687-CS3302-ISZ | 1163108-CS3302-ISZ | CS3302-ISZ | CS3302-ISZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3302-ISZ | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; SOP; 24-SSOP (0.209\", 5.30mm Width) | -40degC ~ 85degC (TA) | |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.75 to 5.25 volts |