Cirrus Logic, Inc. Geophone Low Noise, Programmable Gain Differential Amplifier CS3301A

Description
Delivering low noise, high performance, and a small footprint, the CS3301A seismic amplifiers is designed for use with geophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic’s patented Multipath™ amplifier architecture, this powerful amplifier provides unrivaled noise and drift performance. Low-power consumption combined with outstanding THD performance makes them ideal for today’s seismic applications. Chopper stabilized and designed for use with geophone sensors, the CS3301A delivers impressive low noise, low drift performance down to 0.1 Hz. With an extensive feature set and available in a 24-pin SSOP package, this amplifier provides an outstanding price/performance combination for seismic applications. Features Signal bandwidth: DC to 2 kHz Differential inputs, differential outputs Multiplexed inputs: INA, INB, 800 ω termination Max signal amplitude: 5 Vp-p differential High performance Outstanding noise performance 0.18 µVp-p between 0.1 Hz and 10 Hz 8.5 nV/√Hz from 0.1 Hz to 2 kHz Low total harmonic distortion -121 dB THD typical (0.000089%) -112 dB THD maximum (0.000251%) Low input bias: 1 nA Low drift: 0.05 µV/°C max Low-power consumption Normal/PWDN: 5.5 mA, 10 µA High integration Pin-selectable gain: x1, x2, x4, x8, x16, x32, x64 Dual power supply configuration VA+ = +2.5 V; VA- = -2.5 V; VD = +3.3 V Available in a 24-pin SSOP package
Datasheet
Description
Delivering low noise, high performance, and a small footprint, the CS3301A seismic amplifiers is designed for use with geophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic’s patented Multipath™ amplifier architecture, this powerful amplifier provides unrivaled noise and drift performance. Low-power consumption combined with outstanding THD performance makes them ideal for today’s seismic applications. Chopper stabilized and designed for use with geophone sensors, the CS3301A delivers impressive low noise, low drift performance down to 0.1 Hz. With an extensive feature set and available in a 24-pin SSOP package, this amplifier provides an outstanding price/performance combination for seismic applications. Features Signal bandwidth: DC to 2 kHz Differential inputs, differential outputs Multiplexed inputs: INA, INB, 800 ω termination Max signal amplitude: 5 Vp-p differential High performance Outstanding noise performance 0.18 µVp-p between 0.1 Hz and 10 Hz 8.5 nV/√Hz from 0.1 Hz to 2 kHz Low total harmonic distortion -121 dB THD typical (0.000089%) -112 dB THD maximum (0.000251%) Low input bias: 1 nA Low drift: 0.05 µV/°C max Low-power consumption Normal/PWDN: 5.5 mA, 10 µA High integration Pin-selectable gain: x1, x2, x4, x8, x16, x32, x64 Dual power supply configuration VA+ = +2.5 V; VA- = -2.5 V; VD = +3.3 V Available in a 24-pin SSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geophone Low Noise, Programmable Gain Differential Amplifier - CS3301A - Cirrus Logic, Inc.
Austin, TX, USA
Geophone Low Noise, Programmable Gain Differential Amplifier
CS3301A
Geophone Low Noise, Programmable Gain Differential Amplifier CS3301A
Delivering low noise, high performance, and a small footprint, the CS3301A seismic amplifiers is designed for use with geophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic’s patented Multipath™ amplifier architecture, this powerful amplifier provides unrivaled noise and drift performance. Low-power consumption combined with outstanding THD performance makes them ideal for today’s seismic applications. Chopper stabilized and designed for use with geophone sensors, the CS3301A delivers impressive low noise, low drift performance down to 0.1 Hz. With an extensive feature set and available in a 24-pin SSOP package, this amplifier provides an outstanding price/performance combination for seismic applications. Features Signal bandwidth: DC to 2 kHz Differential inputs, differential outputs Multiplexed inputs: INA, INB, 800 ω termination Max signal amplitude: 5 Vp-p differential High performance Outstanding noise performance 0.18 µVp-p between 0.1 Hz and 10 Hz 8.5 nV/√Hz from 0.1 Hz to 2 kHz Low total harmonic distortion -121 dB THD typical (0.000089%) -112 dB THD maximum (0.000251%) Low input bias: 1 nA Low drift: 0.05 µV/°C max Low-power consumption Normal/PWDN: 5.5 mA, 10 µA High integration Pin-selectable gain: x1, x2, x4, x8, x16, x32, x64 Dual power supply configuration VA+ = +2.5 V; VA- = -2.5 V; VD = +3.3 V Available in a 24-pin SSOP package

Delivering low noise, high performance, and a small footprint, the CS3301A seismic amplifiers is designed for use with geophone sensors. This highly integrated, programmable gain differential amplifier is engineered for precise low frequency, high dynamic range measurements. Based on Cirrus Logic’s patented Multipath™ amplifier architecture, this powerful amplifier provides unrivaled noise and drift performance. Low-power consumption combined with outstanding THD performance makes them ideal for today’s seismic applications. Chopper stabilized and designed for use with geophone sensors, the CS3301A delivers impressive low noise, low drift performance down to 0.1 Hz. With an extensive feature set and available in a 24-pin SSOP package, this amplifier provides an outstanding price/performance combination for seismic applications.

Features

  • Signal bandwidth: DC to 2 kHz
  • Differential inputs, differential outputs
    • Multiplexed inputs: INA, INB, 800 Ω termination
  • Max signal amplitude: 5 Vp-p differential
  • High performance
    • Outstanding noise performance
      • 0.18 µVp-p between 0.1 Hz and 10 Hz
      • 8.5 nV/√Hz from 0.1 Hz to 2 kHz
    • Low total harmonic distortion
      • -121 dB THD typical (0.000089%)
      • -112 dB THD maximum (0.000251%)
    • Low input bias: 1 nA
    • Low drift: 0.05 µV/°C max
  • Low-power consumption
    • Normal/PWDN: 5.5 mA, 10 µA
  • High integration
    • Pin-selectable gain: x1, x2, x4, x8, x16, x32, x64
  • Dual power supply configuration
    • VA+ = +2.5 V; VA- = -2.5 V; VD = +3.3 V
  • Available in a 24-pin SSOP package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Amplifier and Comparator Chips
Product Number CS3301A
Product Name Geophone Low Noise, Programmable Gain Differential Amplifier
Device Type Differential Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD815AVR - Lingto Electronic Limited
Specs
Device Type Differential Amplifiers; Instrumentation Amplifiers; Differential
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
6 GHz 50W Rf Amplifier - 860-QPA2310TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details