Cirrus Logic, Inc. Instrumentation, Op Amps, Buffer Amps CS3301-ISZ

Description
Programmable Gain, Differential Amplifier 2 Circuit Differential 24-SSOP
Request a Quote Datasheet
Description
Programmable Gain, Differential Amplifier 2 Circuit Differential 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - CS3301-ISZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
CS3301-ISZ-ND
Instrumentation, Op Amps, Buffer Amps CS3301-ISZ-ND
Programmable Gain, Differential Amplifier 2 Circuit Differential 24-SSOP

Programmable Gain, Differential Amplifier 2 Circuit Differential 24-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Operational Amplifier IC
687-CS3301-ISZ
SSOP Operational Amplifier IC 687-CS3301-ISZ
Analog Circuit, 1 Func, CMOS, PDSO24, LEAD FREE, SSOP-24 Product overview: CS3301-ISZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3301-ISZ can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, CMOS, PDSO24, LEAD FREE, SSOP-24 Product overview: CS3301-ISZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3301-ISZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3301-ISZ - 127124-CS3301-ISZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3301-ISZ
127124-CS3301-ISZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3301-ISZ 127124-CS3301-ISZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 127124-CS3301-ISZ Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Programmable Gain Current - Input Bias: 500pA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V, ±2.38 V to 2.63 V Operating Supply Current: 5.25mA Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 127124-CS3301-ISZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Programmable Gain
Current - Input Bias: 500pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V, ±2.38 V to 2.63 V
Operating Supply Current: 5.25mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CS3301-ISZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CS3301-ISZ
Integrated Circuits (ICs) - Linear - Amplifiers CS3301-ISZ
IC PGA/DIFF 2 CIRCUIT 24SSOP

IC PGA/DIFF 2 CIRCUIT 24SSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CS3301-ISZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CS3301-ISZ
Instrumentation, OP Amps, Buffer Amps CS3301-ISZ
Programmable Gain, Differential Amplifier 2 Circuit Differential 24-SSOP

Programmable Gain, Differential Amplifier 2 Circuit Differential 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CS3301-ISZ-ND 687-CS3301-ISZ 127124-CS3301-ISZ CS3301-ISZ CS3301-ISZ
Product Name Instrumentation, Op Amps, Buffer Amps SSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3301-ISZ Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 3.5 milliamps 5.25 milliamps 3.5 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)" SSOP SSOP; SOP; 24-SSOP -40degC ~ 85degC (TA) SSOP; SOP; 24-SSOP (0.209\", 5.30mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD620AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details
Operational Amplifier IC - 687-CLC5644IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 170 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Precision Low Power CMOS Operational Amplifier - ALD1732PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers