Cirrus Logic, Inc. 1kHz 3.35V SOIC Operational Amplifier IC CS3011-ISZ

Description
Precision Op Amp, 10uV Vos, 1kHz BW, SOIC-8, 3.35V Product overview: CS3011-ISZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 3.35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 3.35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3011-ISZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Precision Op Amp, 10uV Vos, 1kHz BW, SOIC-8, 3.35V Product overview: CS3011-ISZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 3.35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 3.35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3011-ISZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1kHz 3.35V SOIC Operational Amplifier IC
687-CS3011-ISZ
1kHz 3.35V SOIC Operational Amplifier IC 687-CS3011-ISZ
Precision Op Amp, 10uV Vos, 1kHz BW, SOIC-8, 3.35V Product overview: CS3011-ISZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 3.35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 3.35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3011-ISZ can be used for catalog matching and distributor lookup.

Precision Op Amp, 10uV Vos, 1kHz BW, SOIC-8, 3.35V Product overview: CS3011-ISZ from Cirrus Logic is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kHz, 3.35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1kHz, 3.35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CS3011-ISZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3011-ISZ - 916049-CS3011-ISZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3011-ISZ
916049-CS3011-ISZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3011-ISZ 916049-CS3011-ISZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916049-CS3011-ISZ Operating Temperature Range: -40°C ~ 85°C Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Tray Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CS3011 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -598-1142-5, 598-1142-5

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916049-CS3011-ISZ
Operating Temperature Range: -40°C ~ 85°C
Features: Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: Tray
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS3011
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -598-1142-5, 598-1142-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 598-1142-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
598-1142-5-ND
Instrumentation, Op Amps, Buffer Amps 598-1142-5-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - CS3011-ISZ - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10uV Offset-Max, PDSO8

Operational Amplifier, 1 Func, 10uV Offset-Max, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CS3011-ISZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CS3011-ISZ
Instrumentation, OP Amps, Buffer Amps CS3011-ISZ
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CS3011-ISZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CS3011-ISZ
Integrated Circuits (ICs) - Linear - Amplifiers CS3011-ISZ
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CS3011-ISZ 916049-CS3011-ISZ 598-1142-5-ND CS3011-ISZ CS3011-ISZ CS3011-ISZ
Product Name 1kHz 3.35V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CS3011-ISZ Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3.35 volts 2.7 volts
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Bandwidth 1.00E-3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data