Cirrus Logic, Inc. Clock Generation and Multiplication/Jitter Reduction Solution CS2300

Description
A clock circuit IC, the CS2300 featuring both a clock generator and clock multiplier/jitter reduced clock frequency synthesizer (clean up), Cirrus Logic’s CS2x00 family is a strong entrant into the clock IC market. Based on an innovative hybrid analog-to-digital phase lock loop, the CS2x00 gives system designers a unique solution for solving the complex challenges of clock generation and multiplication/jitte r reduction. The members of the CS2x00 product family are differentiated by the method of control and/or a hardware mode configuration. The CS2300-CP is controlled via an I²C® / SPI™ control port and supports the full functionality of the CS2300. The CS2300-OTP is controlled in hardware mode via three mode pins. The functionality of the eight selectable modes is user defined and configured via the one-time-programmabl e feature. The CS2x00 is a growing family of products based on the CS2300 and configured by Cirrus Logic to support common system requirements. Please contact Cirrus Logic for factory configuration of the CS2x00 to support your unique requirements. Features High-performance analog/digital phase locked loop Clock multiplier/jitter reduction Generates a low-jitter 6 – 75 MHz output clock from a jittery or intermittent 50 Hz to 30 MHz clock source Clock generation/frequency synthesis Generates a low-jitter 6 – 75 MHz clock relative to 8 – 75 MHz reference clock Highly accurate PLL multiplication factor Less than 1 PPM error Flexible control options One-time-programmabl e configuration for hardware mode I²C® / SPI™ control port Configurable auxiliary output Buffered reference clock PLL Lock indication Second PLL output Buffered version of CLK_IN Flexible sourcing of reference clock External oscillator or clock source Supports inexpensive local crystal Minimal board space required No external analog loop-filter components required
Datasheet
Description
A clock circuit IC, the CS2300 featuring both a clock generator and clock multiplier/jitter reduced clock frequency synthesizer (clean up), Cirrus Logic’s CS2x00 family is a strong entrant into the clock IC market. Based on an innovative hybrid analog-to-digital phase lock loop, the CS2x00 gives system designers a unique solution for solving the complex challenges of clock generation and multiplication/jitte r reduction. The members of the CS2x00 product family are differentiated by the method of control and/or a hardware mode configuration. The CS2300-CP is controlled via an I²C® / SPI™ control port and supports the full functionality of the CS2300. The CS2300-OTP is controlled in hardware mode via three mode pins. The functionality of the eight selectable modes is user defined and configured via the one-time-programmabl e feature. The CS2x00 is a growing family of products based on the CS2300 and configured by Cirrus Logic to support common system requirements. Please contact Cirrus Logic for factory configuration of the CS2x00 to support your unique requirements. Features High-performance analog/digital phase locked loop Clock multiplier/jitter reduction Generates a low-jitter 6 – 75 MHz output clock from a jittery or intermittent 50 Hz to 30 MHz clock source Clock generation/frequency synthesis Generates a low-jitter 6 – 75 MHz clock relative to 8 – 75 MHz reference clock Highly accurate PLL multiplication factor Less than 1 PPM error Flexible control options One-time-programmabl e configuration for hardware mode I²C® / SPI™ control port Configurable auxiliary output Buffered reference clock PLL Lock indication Second PLL output Buffered version of CLK_IN Flexible sourcing of reference clock External oscillator or clock source Supports inexpensive local crystal Minimal board space required No external analog loop-filter components required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generation and Multiplication/Jitter Reduction Solution - CS2300 - Cirrus Logic, Inc.
Austin, TX, USA
Clock Generation and Multiplication/Jitter Reduction Solution
CS2300
Clock Generation and Multiplication/Jitter Reduction Solution CS2300
A clock circuit IC, the CS2300 featuring both a clock generator and clock multiplier/jitter reduced clock frequency synthesizer (clean up), Cirrus Logic’s CS2x00 family is a strong entrant into the clock IC market. Based on an innovative hybrid analog-to-digital phase lock loop, the CS2x00 gives system designers a unique solution for solving the complex challenges of clock generation and multiplication/jitte r reduction. The members of the CS2x00 product family are differentiated by the method of control and/or a hardware mode configuration. The CS2300-CP is controlled via an I²C® / SPI™ control port and supports the full functionality of the CS2300. The CS2300-OTP is controlled in hardware mode via three mode pins. The functionality of the eight selectable modes is user defined and configured via the one-time-programmabl e feature. The CS2x00 is a growing family of products based on the CS2300 and configured by Cirrus Logic to support common system requirements. Please contact Cirrus Logic for factory configuration of the CS2x00 to support your unique requirements. Features High-performance analog/digital phase locked loop Clock multiplier/jitter reduction Generates a low-jitter 6 – 75 MHz output clock from a jittery or intermittent 50 Hz to 30 MHz clock source Clock generation/frequency synthesis Generates a low-jitter 6 – 75 MHz clock relative to 8 – 75 MHz reference clock Highly accurate PLL multiplication factor Less than 1 PPM error Flexible control options One-time-programmabl e configuration for hardware mode I²C® / SPI™ control port Configurable auxiliary output Buffered reference clock PLL Lock indication Second PLL output Buffered version of CLK_IN Flexible sourcing of reference clock External oscillator or clock source Supports inexpensive local crystal Minimal board space required No external analog loop-filter components required

A clock circuit IC, the CS2300 featuring both a clock generator and clock multiplier/jitter reduced clock frequency synthesizer (clean up), Cirrus Logic’s CS2x00 family is a strong entrant into the clock IC market. Based on an innovative hybrid analog-to-digital phase lock loop, the CS2x00 gives system designers a unique solution for solving the complex challenges of clock generation and multiplication/jitter reduction. The members of the CS2x00 product family are differentiated by the method of control and/or a hardware mode configuration. The CS2300-CP is controlled via an I²C® / SPI™ control port and supports the full functionality of the CS2300. The CS2300-OTP is controlled in hardware mode via three mode pins. The functionality of the eight selectable modes is user defined and configured via the one-time-programmable feature. The CS2x00 is a growing family of products based on the CS2300 and configured by Cirrus Logic to support common system requirements. Please contact Cirrus Logic for factory configuration of the CS2x00 to support your unique requirements.

Features

  • High-performance analog/digital phase locked loop
  • Clock multiplier/jitter reduction
    • Generates a low-jitter 6 – 75 MHz output clock from a jittery or intermittent 50 Hz to 30 MHz clock source
  • Clock generation/frequency synthesis
    • Generates a low-jitter 6 – 75 MHz clock relative to 8 – 75 MHz reference clock
  • Highly accurate PLL multiplication factor
    • Less than 1 PPM error
  • Flexible control options
    • One-time-programmable configuration for hardware mode
    • I²C® / SPI™ control port
  • Configurable auxiliary output
    • Buffered reference clock
    • PLL Lock indication
    • Second PLL output
    • Buffered version of CLK_IN
  • Flexible sourcing of reference clock
    • External oscillator or clock source
    • Supports inexpensive local crystal
  • Minimal board space required
    • No external analog loop-filter components required
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Clocks
Product Number CS2300
Product Name Clock Generation and Multiplication/Jitter Reduction Solution
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details