Cirrus Logic, Inc. Clock Generators, PLLs, Frequency Synthesizers CS2200P-CZZR

Description
"Fanout Distribution, Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Description
"Fanout Distribution, Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS2200P-CZZR is a fractional-N frequency synthesizer designed for generating low jitter clock signals ranging from 6 to 75 MHz, with a reference clock input frequency of 8 to 75 MHz. It features a highly accurate phase-locked loop (PLL) with a maximum error of less than 1 part per million (PPM). The device is programmable, allowing for one-time configuration of hardware control pins and an auxiliary output. It supports flexible sourcing of the reference clock, accommodating both external oscillators and inexpensive local crystals. The CS2200P-CZZR is packaged in a compact 10-pin MSOP format, making it suitable for applications where board space is a concern. It is available in various temperature grades, including commercial and automotive options, ensuring versatility for different operating environments.

Datasheet Summary
Powered by GS/AI

The CS2200P-CZZR is a fractional-N frequency synthesizer designed for generating low jitter clock signals ranging from 6 to 75 MHz, with a reference clock input frequency of 8 to 75 MHz. It features a highly accurate phase-locked loop (PLL) with a maximum error of less than 1 part per million (PPM). The device is programmable, allowing for one-time configuration of hardware control pins and an auxiliary output. It supports flexible sourcing of the reference clock, accommodating both external oscillators and inexpensive local crystals. The CS2200P-CZZR is packaged in a compact 10-pin MSOP format, making it suitable for applications where board space is a concern. It is available in various temperature grades, including commercial and automotive options, ensuring versatility for different operating environments.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - CS2200P-CZZR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CS2200P-CZZR-ND
Clock Generators, PLLs, Frequency Synthesizers CS2200P-CZZR-ND
"Fanout Distribution, Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Fanout Distribution, Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CS2200P-CZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CS2200P-CZZR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CS2200P-CZZR
IC FANOUT DIST 10MSOP

IC FANOUT DIST 10MSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CS2200P-CZZR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CS2200P-CZZR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CS2200P-CZZR
IC CLK GEN OTP 10-MSOP

IC CLK GEN OTP 10-MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CS2200P-CZZR-ND CS2200P-CZZR CS2200P-CZZR
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Distribution, Fractional N Synthesizer; Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.1 to 3.5 volts 3.1 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details