The CS2200CP-CZZ is a fractional-N frequency synthesizer designed for generating low jitter clock signals ranging from 6 to 75 MHz, utilizing an 8 to 75 MHz reference clock. It features a highly accurate phase-locked loop (PLL) with a maximum error of less than 1 PPM. The device supports both I²C and SPI control interfaces, allowing for flexible software configuration. It includes a configurable auxiliary output that can provide a buffered reference clock, PLL lock indication, or a duplicate PLL output. The CS2200CP-CZZ requires minimal board space as it does not need external analog loop-filter components. It is available in a 10-pin MSOP package and is offered in various temperature grades, including commercial and automotive options. This device is suitable for applications requiring precise clock generation and frequency synthesis.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 844123-CS2200CP-CZZ
Operating Temperature Range: -10°C ~ 70°C
Features: Fanout Distribution, Fractional N Synthesizer IC 75MHz 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CS2200
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -598-1752, CS2200CP-CZZ-ND, CS2200CPCZZ, 598-1752
"Fanout Distribution, Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC, CLOCK GEN, SMD Product overview: CS2200CP-CZZ from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS2200CP-CZZ can be used for catalog matching and distributor lookup.
IC FANOUT DIST 10MSOP
IC CLK MULT FRACTIONAL N 10MSOP
IC CLK MULT FRACTIONAL N 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 844123-CS2200CP-CZZ | 598-1752-ND | 728-CS2200CP-CZZ | CS2200CP-CZZ | CS2200CP-CZZ | CS2200CP-CZZ |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CS2200CP-CZZ | Clock Generators, PLLs, Frequency Synthesizers | SMD Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fanout Distribution, Fractional N Synthesizer; Clock Generator | Clock Generator | Fanout Distribution, Fractional N Synthesizer; Clock Generator | |
| Package Type | Surface Mount; 10-MSOP | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Bus Interface | Clock | Clock | Clock |